Benefits:
Features:
Features
Benefits
Applications
Manufacturer: Cree Inc.
Win Source Part Number: 049992-C3D04060F
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Series: Z-Rec
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2 Full Pack Isolated Tab
Manufacturer Device Package: TO-220-F2
Standard Package: 50
Catalog: Silicon Carbide Schottky Diode
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 4A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50µA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 251pF @ 0V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 600V 6A (DC) Through Hole TO-220-F2
DIODE SIL CARB 600V 6A TO220-F2 Product overview: C3D04060F from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D04060F can be used for catalog matching and distributor lookup.
SILICON CARBIDE SCHOTTKY DIODE, TO-220F2; Product Range:Z-Rec Series; Diode Configuration:Single
DIODE SIL CARB 600V 6A TO220-F2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 4A
| Wolfspeed | Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | C3D04060F | C3D04060F | 049992-C3D04060F | C3D04060F-ND | 280-C3D04060F | 12X8369 | C3D04060F | C3D04060F |
| Product Name | 4-A, 600-V, Z-Rec® Schottky, TO-220-F2 Full-Pak package | Silicon Carbide Diode | Discrete Semiconductor Products | Single Diodes | 600V 6A TO220 Diode and Rectifier | Silicon Carbide Schottky Diode, To-220F2; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220 | Tube | TO-220FP | TO-220 | TO-220-2 FP | |||
| IF | 4000 mA | 4000 mA | 9000 mA | |||||
| VRRM | 600 volts | 600 volts | ||||||
| Diode Type | Silicon Carbide Diode | |||||||
| VF | 1.7 volts | 1.7 volts |