HIGH VOLTAGE SCHOTTKY DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), 48 Volt Output Rectifiers, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Diode Schottky 200V 75A Through Hole TO-247 [B]
DIODE SCHOTTKY 200V 75A TO247 Product overview: APT60S20BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60S20BG can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 200V 75A TO247
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | APT60S20BG | APT60S20BG-ND | 280-APT60S20BG | APT60S20BG |
| Product Name | Rectifier Module - Schottky | Single Diodes | Schottky 200V 75A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||
| Package | TO-247 | Tube | TO-247 | |
| IF | 75000 mA | |||
| trr | 35 ns |