Features
Benefits
Applications
DIODE SIL CARB 650V 16A TO252-2
DIODE SIL CARB 650V 16A TO252-2
DIODE SIL CARB 650V 16A TO252-2
SIC, SCHOTTKY DIODE, 4A, 650V, T
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | C6D04065E-TR | 1697-C6D04065E-TR-ND | C6D04065E-TR |
| Product Name | Silicon Carbide Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode |