Wolfspeed Single Diodes C6D50065D1

Description
DIODE SIL CARB 650V 136A TO247-3
Request a Quote Datasheet
Description
DIODE SIL CARB 650V 136A TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1697-C6D50065D1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-C6D50065D1-ND
Single Diodes 1697-C6D50065D1-ND
DIODE SIL CARB 650V 136A TO247-3

DIODE SIL CARB 650V 136A TO247-3

Buy Now Datasheet
Silicon Carbide Diode - C6D50065D1 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C6D50065D1
Silicon Carbide Diode C6D50065D1
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Low Leakage Current (IR) Applications Industrial Power Supplies Battery Charging Systems Switch Mode Power Supplies Solar Inverters Server/Telecom Power Supplies

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior
  • Low Leakage Current (IR)

Applications

  • Industrial Power Supplies
  • Battery Charging Systems
  • Switch Mode Power Supplies
  • Solar Inverters
  • Server/Telecom Power Supplies
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Diodes Diodes
Product Number 1697-C6D50065D1-ND C6D50065D1
Product Name Single Diodes Silicon Carbide Diode
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
General-purpose dual Schottky diode - BAS40-04,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details