Diode Array 2 Independent Standard 1000V 28A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 1000V 28A ISOTOP Product overview: APT2X30D100J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 28A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 28A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X30D100J can be used for catalog matching and distributor lookup.
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
DIODE MODULE GP 1000V 28A ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | APT2X30D100J-ND | 286-APT2X30D100J | APT2X30D100J | APT2X30D100J |
| Product Name | Diode Arrays | 1000V 28A Diode and Rectifier | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | SOT-227-4, miniBLOC | Tube | SOT-227 | |
| RoHS Compliant | RoHS | |||
| Rectifier Configuration / Technology | Fast Recovery Rectifier |