Powerex, Inc. Rectifier Module - Fast Recovery/FRED CC241250

Description
Powerex Fast Recovery Dual Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.
Request a Quote Datasheet
Description
Powerex Fast Recovery Dual Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module - Fast Recovery/FRED - CC241250 - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
CC241250
Rectifier Module - Fast Recovery/FRED CC241250
Powerex Fast Recovery Dual Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.

Powerex Fast Recovery Dual Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CC241250
Discrete Semiconductor Products - Diodes - Rectifiers CC241250
DIODE MODULE GP 1200V 50A

DIODE MODULE GP 1200V 50A

Supplier's Site
Rectifier Module, 1.2Kv, 50A; Repetitive Peak Reverse Voltage Powerex - 09B2164 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Module, 1.2Kv, 50A; Repetitive Peak Reverse Voltage Powerex
09B2164
Rectifier Module, 1.2Kv, 50A; Repetitive Peak Reverse Voltage Powerex 09B2164
RECTIFIER MODULE, 1.2KV, 50A; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:50A; Forward Voltage Max:1.5V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins; Product Range:-RoHS Compliant: No

RECTIFIER MODULE, 1.2KV, 50A; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:50A; Forward Voltage Max:1.5V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins; Product Range:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers
Product Number CC241250 CC241250 09B2164
Product Name Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Module, 1.2Kv, 50A; Repetitive Peak Reverse Voltage Powerex
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Module Module
IF 50000 mA 50000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 60 volts
View Details
Single Diodes - BAS316/DG/B3,135-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes - F60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details