Wolfspeed Single Diodes C6D30065H

Description
DIODE SIL CARB 650V 88A TO247-2
Request a Quote Datasheet
Description
DIODE SIL CARB 650V 88A TO247-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1697-C6D30065H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-C6D30065H-ND
Single Diodes 1697-C6D30065H-ND
DIODE SIL CARB 650V 88A TO247-2

DIODE SIL CARB 650V 88A TO247-2

Buy Now Datasheet
Silicon Carbide Diode - C6D30065H - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C6D30065H
Silicon Carbide Diode C6D30065H
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Applications Industrial Switched Mode Power Supplies Uninterruptible and AUX Power Supplies Boost for PFC and DC-DC Stages Solar Inverters

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior

Applications

  • Industrial Switched Mode Power Supplies
  • Uninterruptible and AUX Power Supplies
  • Boost for PFC and DC-DC Stages
  • Solar Inverters
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Diodes Diodes
Product Number 1697-C6D30065H-ND C6D30065H
Product Name Single Diodes Silicon Carbide Diode
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4460US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Dual Schottky barrier diode - 1PS70SB16-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers