Benefits
Features
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.
Features
Applications
DIODE SIL CARB 650V 30A TO220-2 Product overview: C3D10065A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D10065A can be used for catalog matching and distributor lookup.
Manufacturer: Cree Inc.
Win Source Part Number: 049994-C3D10065A
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Series: Z-Rec
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2
Standard Package: 50
Catalog: Silicon Carbide Schottky Diode
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650V
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 60µA @ 650V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 480pF @ 0V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole TO-220-2
DIODE SIL CARB 650V 30A TO220-2
SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:Z-Rec Series; Diode Configuration:Single
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 10A
DIODE SIL CARB 650V 30A TO220-2
| Wolfspeed | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | C3D10065A | C3D10065A | 280-C3D10065A | 049994-C3D10065A | C3D10065A-ND | C3D10065A | 27T9911 | C3D10065A | C3D10065A |
| Product Name | 10-A, 650-V, Z-Rec® Schottky, TO-220-2 package | Silicon Carbide Diode | 650V 30A TO220 Diode and Rectifier | Discrete Semiconductor Products | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Silicon Carbide Schottky Diode, To-220; Product Range Wolfspeed | Schottky Diodes & Rectifiers | Single Diodes |
| Package | TO-220 | Tube | TO-220 | TO-220 | TO-220-2 | ||||
| IF | 14500 mA | 10000 mA | 30000 mA | ||||||
| VRRM | 650 volts | 650 volts | |||||||
| Diode Type | Silicon Carbide Diode | ||||||||
| RoHS Compliant | RoHS | RoHS |