Wolfspeed 2-A, 600-V, Z-Rec® Schottky, TO-252-2 package C3D02060E

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D02060E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D02060E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-A, 600-V, Z-Rec® Schottky, TO-252-2 package - C3D02060E - Wolfspeed
Durham, NC, United States
2-A, 600-V, Z-Rec® Schottky, TO-252-2 package
C3D02060E
2-A, 600-V, Z-Rec® Schottky, TO-252-2 package C3D02060E
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D02060E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 600-volt Schottky rectifier
  • Optimized for PFC boost diode applications
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF

All products with part number C3D02060E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Supplier's Site Datasheet
Silicon Carbide Diode - C3D02060E - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C3D02060E
Silicon Carbide Diode C3D02060E
Features 600-Volt Schottky Rectifier Optimized for PFC Boost Diode Application Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies Power Factor Correction

Features

  • 600-Volt Schottky Rectifier
  • Optimized for PFC Boost Diode Application
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies
  • Power Factor Correction
Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7027443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027443P
Schottky Diodes & Rectifiers 7027443P
Wolfspeed C3D02060E Diode

Wolfspeed C3D02060E Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1695751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1695751
Schottky Diodes & Rectifiers 1695751
Wolfspeed C3D02060E Diode

Wolfspeed C3D02060E Diode

Supplier's Site
Discrete Semiconductor Products - 131591-C3D02060E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
131591-C3D02060E
Discrete Semiconductor Products 131591-C3D02060E
Manufacturer: Cree Inc. Win Source Part Number: 131591-C3D02060E Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Series: Z-Rec? Packaging: Tube Mounting Style: SMD/SMT Speed: No Recovery Time > 500mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: TO-252-2 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 120pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 131591-C3D02060E
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Series: Z-Rec?
Packaging: Tube
Mounting Style: SMD/SMT
Speed: No Recovery Time > 500mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: TO-252-2
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 120pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky SMD 600V 8A Diode and Rectifier - 280-C3D02060E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 600V 8A Diode and Rectifier
280-C3D02060E
Schottky SMD 600V 8A Diode and Rectifier 280-C3D02060E
Schottky Rectifier Diode 600V 8A TO-252 SMD Product overview: C3D02060E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 600V, 8A, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D02060E can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 600V 8A TO-252 SMD Product overview: C3D02060E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 600V, 8A, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D02060E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C3D02060E-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C3D02060E-ND
Single Diodes C3D02060E-ND
Diode Silicon Carbide Schottky 600V 5A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 600V 5A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D02060E
Schottky Diodes & Rectifiers C3D02060E
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2A

Buy Now Datasheet
Single Diodes - C3D02060E - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
C3D02060E
Single Diodes C3D02060E
DIODE SIL CARB 600V 5A TO252-2

DIODE SIL CARB 600V 5A TO252-2

Supplier's Site Datasheet
Sic Schottky Diode, 2A, 600V To-252; Product Range Wolfspeed - 09R4509 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 2A, 600V To-252; Product Range Wolfspeed
09R4509
Sic Schottky Diode, 2A, 600V To-252; Product Range Wolfspeed 09R4509
SIC SCHOTTKY DIODE, 2A, 600V TO-252; Product Range:Z-Rec 600V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Total Capacitive Charge:4.8nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 2A, 600V TO-252; Product Range:Z-Rec 600V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Total Capacitive Charge:4.8nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - C3D02060E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D02060E
Discrete Semiconductor Products - Diodes - Rectifiers C3D02060E
DIODE SIL CARB 600V 5A TO252-2

DIODE SIL CARB 600V 5A TO252-2

Supplier's Site

Technical Specifications

  Wolfspeed Richardson RFPD RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number C3D02060E C3D02060E 7027443P 1695751 131591-C3D02060E 280-C3D02060E C3D02060E-ND C3D02060E C3D02060E 09R4509 C3D02060E
Product Name 2-A, 600-V, Z-Rec® Schottky, TO-252-2 package Silicon Carbide Diode Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products Schottky SMD 600V 8A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Sic Schottky Diode, 2A, 600V To-252; Product Range Wolfspeed Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-252-2 TO-252 DPAK; Dpak (to-252) TO-252 TO-252-2 DPAK; TO-252 (DPAK)
IF 4000 mA 2000 mA 8000 mA
VRRM 600 volts 600 volts
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV12K30 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
40V 120MA SOT23 Diode and Rectifier - 286-BAS4004E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
8 suppliers