Diode Array 1 Pair Common Cathode Standard 1200V 470A Chassis Mount LP4
DUAL COMMON CATHODE DIODES POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
DIODE MODULE GP 1200V 470A SP6
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | APTDF400KK120G-ND | APTDF400KK120G | APTDF400KK120G |
| Product Name | Diode Arrays | Switching Diode Module | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Package | LP4 | ||
| Diode Type | Switching Diode Module | ||
| RoHS Compliant | RoHS |