DIODE MODULE GP 600V 60A ISOTOP Product overview: APT2X60D60J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X60D60J can be used for catalog matching and distributor lookup.
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Diode Array 2 Independent Standard 600V 60A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 600V 60A ISOTOP
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-APT2X60D60J | APT2X60D60J | APT2X60D60J-ND | APT2X60D60J |
| Product Name | 600V 60A Diode and Rectifier | Rectifier Module - Fast Recovery/FRED | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | SOT-227 | SOT-227-4, miniBLOC | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | |||
| Rectifier Configuration / Technology | Fast Recovery Rectifier |