Diode Silicon Carbide Schottky 650V Through Hole TO-247-3
Silicon Carbide Schottky Diode
Features
Benefits
Applications
DIODE SIL CARBIDE 650V TO247-3
DIODE SIL CARBIDE 650V TO247-3
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 1697-C3D16065D1-ND | C3D16065D1 | C3D16065D1 | C3D16065D1 |
| Product Name | Single Diodes | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Silicon Carbide Diode | |||
| IF | 16000 mA | |||
| Life Cycle Stage | Active |