Powerex Dual Diode & Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognize
Manufacturer: Powerex Inc.
Win Source Part Number: 1325101-CD610816B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 1
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Voltage - Forward (Vf) (Max) @ If: 1.43 V @ 520 A
Current - Reverse Leakage @ Vr: 20 mA @ 800 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 160A
Supplier Device Package: POW-R-BLOK™ Module
Case / Package: POW-R-BLOK™ Module
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: CD610816B-ND,835-107
Base Product Number: CD610816
RoHS Status: RoHS Compliant
Diode Array 1 Pair Series Connection Standard 800V 160A Chassis Mount POW-R-BLOK™ Module
DIODE MOD GP 800V 160A POWRBLOK Product overview: CD610816B from Powerex, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 160A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CD610816B can be used for catalog matching and distributor lookup.
DIODE MOD GP 800V 160A POWRBLOK
RECTIFIER MODULE, 800V 160A POW-R-BLOK; Repetitive Peak Reverse Voltage:800V; Average Forward Current:160A; Forward Voltage Max:1.43V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | CD610816B | 1325101-CD610816B | 835-1073-ND | 286-CD610816B | CD610816B | 08J5946 |
| Product Name | Diode Module | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 800V 160A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Module, 800V 160A Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex |
| Diode Type | Diode Module | Standard | ||||
| IF | 160000 mA | 160000 mA | ||||
| VF | 1.43 volts | 1.43 volts | 1.43 volts | |||
| VR | 800 volts | |||||
| IR | 0.0200 mA |