Richardson RFPD Silicon Carbide Diode C4D10120E

Description
Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Solar Inverters Switch Mode Power Supplies (SMPS) Boost Diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters
Request a Quote Datasheet
Description
Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Solar Inverters Switch Mode Power Supplies (SMPS) Boost Diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - C4D10120E - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C4D10120E
Silicon Carbide Diode C4D10120E
Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Solar Inverters Switch Mode Power Supplies (SMPS) Boost Diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters

Features

  • 1.2kV Schottky Rectifier
  • Zero Reverse Recovery Current
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Solar Inverters
  • Switch Mode Power Supplies (SMPS)
  • Boost Diodes in PFC or DC/DC stages
  • Free Wheeling Diodes in Inverter stages
  • AC/DC converters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Diodes
Product Number C4D10120E
Product Name Silicon Carbide Diode
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Module - Fast Recovery/FRED - APT2X61D60J - Richardson RFPD
Specs
Diode Type Rectifier Module - Fast Recovery/FRED
Diode Applications Rectifier
IF 60000 mA
View Details
Silicon Carbide Diode - C3D10060G-TR - Richardson RFPD
Specs
Diode Type Silicon Carbide Diode
IF 10000 mA
View Details
Diode Module - CD412499C - Richardson RFPD
Specs
Diode Type Diode Module
IF 100000 mA
View Details
Switching Diode Module - APTDF400AK120G - Richardson RFPD
Specs
Diode Type Switching Diode Module
RoHS Compliant RoHS
IF 400000 mA
View Details