DIODE MODULE GP 600V 100A ISOTOP Product overview: APT2X101DQ60J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X101DQ60J can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4, miniBLOC
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current, Avalanche Energy Rated. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
DIODE MODULE GP 600V 100A ISOTOP
DIODE MODULE, DUAL, 100A, 2.2V, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:100A; Forward Voltage Max:2.2V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 286-APT2X101DQ60J | APT2X101DQ60J-ND | APT2X101DQ60J | APT2X101DQ60J | 78AH5683 |
| Product Name | 600V 100A Diode and Rectifier | Diode Arrays | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, Dual, 100A, 2.2V, 600V; Repetitive Peak Reverse Voltage Microchip |
| Package | Tube | SOT-227-4, miniBLOC | SOT-227 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Rectifier Configuration / Technology | Fast Recovery Rectifier |