Diode Array 2 Independent Schottky 200V 120A Chassis Mount ISOTOP
DIODE MOD SCHOT 200V 120A ISOTOP Product overview: APT2X101S20J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 120A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X101S20J can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 847924-APT2X101S20J
Features: Diode Array 200 V
Package: Tube
Family Name: APT2X101
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X101S20JMI, APT2X101S20JMI-ND
HIGH VOLTAGE SCHOTTKY DIODE. Applications: Rectifiers in Switchmode Power Supplies (SMPS), Free Wheeling Diode in Low Voltage Converters. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-227 Package, Rugged - Avalanche Energy Rated, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
DIODE MOD SCHOT 200V 120A ISOTOP
DIODE MODULE 200V 120A ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | APT2X101S20J-ND | 286-APT2X101S20J | 847924-APT2X101S20J | APT2X101S20J | APT2X101S20J | APT2X101S20J |
| Product Name | Diode Arrays | 200V 120A Diode and Rectifier | Diodes, Rectifiers - Arrays - APT2X101S20J | Rectifier Module - Schottky | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | ISOTOP | Tube | SOT-227 | |||
| RoHS Compliant | RoHS | |||||
| Diode Type | Diode Array 200 V | |||||
| Rectifier Configuration / Technology | Schottky |