DIODE VHF VAR CAP 32V SOD323 Product overview: BB172X from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB172X can be used for catalog matching and distributor lookup.
Varactors Single 32V Surface Mount SOD-323
Varactors Single 32V Surface Mount SOD-323
Varactors Single 32V Surface Mount SOD-323
Win Source Part Number: 1048323-BB172X
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.754pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 32 V
Capacitance Ratio: 15
Capacitance Ratio Condition: C1/C28
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MMVL3401T1; BB170X; BB171X; NSVRB751V40T1G; BAS170WS-E3-08; SD103AWS-E3-08; SD103CWS-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: BB172X-ND,568-11993-
Base Product Number: BB172
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE VHF VAR CAP 32V SOD323
RF DIODE, 0.02A, 2.75PF, SOD-323-2; Capacitance Cd Max @ Vr F:2.75pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:32V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product RoHS Compliant: Yes
Varactor Diodes VHF variable capacitance diode
DIODE VHF VAR CAP 32V SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | RF Diodes | Diodes | RF Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-BB172X | 568-11993-6-ND | 1048323-BB172X | BB172X | BB172X | 31AC6225 | BB172X | BB172X |
| Product Name | 32V Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Rf Diode, 0.02A, 2.75Pf, Sod-323-2; Capacitance Cd Max @ Vr F Nxp | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| CT | 2.75 pF | 2.75 pF | 2.75 pF | |||||
| CDmin/CDmax | 15 |