Wolfspeed Z-Rec® Rectifier C4D30120D

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2-kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Extremely fast switching
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2-kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Extremely fast switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z-Rec® Rectifier - C4D30120D - Wolfspeed
Durham, NC, United States
Z-Rec® Rectifier
C4D30120D
Z-Rec® Rectifier C4D30120D
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1.2-kV Schottky rectifier Zero reverse recovery current High-frequency operation Temperature-independ ent switching Extremely fast switching

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 1.2-kV Schottky rectifier
  • Zero reverse recovery current
  • High-frequency operation
  • Temperature-independent switching
  • Extremely fast switching
Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9230736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9230736
Schottky Diodes & Rectifiers 9230736
2x SiC Schott Diode CC 1200V 43Ax2 TO247

2x SiC Schott Diode CC 1200V 43Ax2 TO247

Supplier's Site
Schottky Diodes & Rectifiers - 9230736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9230736P
Schottky Diodes & Rectifiers 9230736P
2x SiC Schott Diode CC 1200V 43Ax2 TO247

2x SiC Schott Diode CC 1200V 43Ax2 TO247

Supplier's Site
Diodes, Rectifiers - Arrays - C4D30120D - 809912-C4D30120D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - C4D30120D
809912-C4D30120D
Diodes, Rectifiers - Arrays - C4D30120D 809912-C4D30120D
Manufacturer: Cree/Wolfspeed Win Source Part Number: 809912-C4D30120D Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 21.5A Supplier Device Package: TO-247-3 Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.8V at 15A Current - Reverse Leakage at Vr: 200μA at 1200V

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 809912-C4D30120D
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 21.5A
Supplier Device Package: TO-247-3
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 15A
Current - Reverse Leakage at Vr: 200μA at 1200V

Buy Now
Diode Arrays - C4D30120D-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
C4D30120D-ND
Diode Arrays C4D30120D-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 21.5A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 21.5A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200V Diode and Rectifier
286-C4D30120D
1200V Diode and Rectifier 286-C4D30120D
DIODE ARR SIC 1200V TO247-3 Product overview: C4D30120D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C4D30120D can be used for catalog matching and distributor lookup.

DIODE ARR SIC 1200V TO247-3 Product overview: C4D30120D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C4D30120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Silicon Carbide Diode - C4D30120D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C4D30120D
Silicon Carbide Diode C4D30120D
Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies (SMPS) Boost Diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters

Features

  • 1.2kV Schottky Rectifier
  • Zero Reverse Recovery Current
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies (SMPS)
  • Boost Diodes in PFC or DC/DC stages
  • Free Wheeling Diodes in Inverter stages
  • AC/DC converters
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C4D30120D
Schottky Diodes & Rectifiers C4D30120D
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2x15A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2x15A

Buy Now Datasheet
Diode Arrays - C4D30120D - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
C4D30120D
Diode Arrays C4D30120D
DIODE ARRAY SCHOTTKY 1200V 21.5A

DIODE ARRAY SCHOTTKY 1200V 21.5A

Supplier's Site Datasheet
Sic Schottky Diode, 43A, 1.2Kv, To-247; Product Range Wolfspeed - 48T7480 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 43A, 1.2Kv, To-247; Product Range Wolfspeed
48T7480
Sic Schottky Diode, 43A, 1.2Kv, To-247; Product Range Wolfspeed 48T7480
SIC SCHOTTKY DIODE, 43A, 1.2kV, TO-247; Product Range:Z-Rec 1200V Series; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:88A; Total Capacitive Charge Qc:155nC RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 43A, 1.2kV, TO-247; Product Range:Z-Rec 1200V Series; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:88A; Total Capacitive Charge Qc:155nC RoHS Compliant: Yes

Supplier's Site
Diode, Schott, 1200V, 2X15A, Sic, To247; Product Range Wolfspeed - 12X8373 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schott, 1200V, 2X15A, Sic, To247; Product Range Wolfspeed
12X8373
Diode, Schott, 1200V, 2X15A, Sic, To247; Product Range Wolfspeed 12X8373
DIODE, SCHOTT, 1200V, 2X15A, SIC, TO247; Product Range:Z-Rec 1200V Series; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:88A; Total Capacitive Charge Qc:155nC; DiodeRoHS Compliant: Yes

DIODE, SCHOTT, 1200V, 2X15A, SIC, TO247; Product Range:Z-Rec 1200V Series; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:88A; Total Capacitive Charge Qc:155nC; DiodeRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C4D30120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C4D30120D
Discrete Semiconductor Products - Diodes - Rectifiers C4D30120D
DIODE ARR SIC 1200V TO247-3

DIODE ARR SIC 1200V TO247-3

Supplier's Site

Technical Specifications

  Wolfspeed RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Diodes Schottky Diodes Diode Arrays Schottky Diodes Diodes Rectifiers
Product Number C4D30120D 9230736 9230736P 809912-C4D30120D C4D30120D-ND 286-C4D30120D C4D30120D C4D30120D C4D30120D 48T7480 12X8373 C4D30120D
Product Name Z-Rec® Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - C4D30120D Diode Arrays 1200V Diode and Rectifier Silicon Carbide Diode Schottky Diodes & Rectifiers Diode Arrays Sic Schottky Diode, 43A, 1.2Kv, To-247; Product Range Wolfspeed Diode, Schott, 1200V, 2X15A, Sic, To247; Product Range Wolfspeed Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-247 TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 Tube TO-247-3 TO-247; TO-247-3 TO-247
IF 43000 mA 30000 mA
VRRM 1200 volts
RoHS Compliant RoHS RoHS RoHS RoHS
Arrangement Common Catode Common Catode Common Catode
Unlock Full Specs
to access all available technical data