Diode Standard 1200V 450A Chassis Mount LP4
SINGLE DIODE POWER MODULE. Application: Anti-Parallel Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers, Electric Vehicles. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, Very Low Stray Inductance, High Blocking Voltage, High Current, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
DIODE GEN PURP 1.2KV 450A LP4
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | APTDF400U120G-ND | APTDF400U120G | APTDF400U120G |
| Product Name | Single Diodes | Switching Diode Module | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Switching Diode Module |