Manufacturer: Microchip Technology
Win Source Part Number: 1325160-APT2X61S20J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 60 A
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 75A
Supplier Device Package: ISOTOP®
Case / Package: ISOTOP
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X61S20JMI,APT2X6
Base Product Number: APT2X61
RoHS Status: RoHS Compliant
Diode Array 2 Independent Schottky 200V 75A Chassis Mount ISOTOP
DIODE MOD SCHOTT 200V 75A ISOTOP Product overview: APT2X61S20J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 75A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X61S20J can be used for catalog matching and distributor lookup.
HIGH VOLTAGE SCHOTTKY DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), 48 Volt Output Rectifiers, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
DIODE MODULE 200V 75A ISOTOP
DIODE MOD SCHOTT 200V 75A ISOTOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1325160-APT2X61S20J | APT2X61S20J-ND | 286-APT2X61S20J | APT2X61S20J | APT2X61S20J | APT2X61S20J |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 200V 75A Diode and Rectifier | Rectifier Module - Schottky | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 1.00E-3 mA | 1 mA | ||||
| Package | ISOTOP | ISOTOP | Tube | SOT-227 |