Diode Array 2 Independent Standard 1000V 55A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 1000V 55A ISOTOP Product overview: APT2X60D100J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X60D100J can be used for catalog matching and distributor lookup.
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Manufacturer: Microchip Technology
Win Source Part Number: 1325162-APT2X60D100J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 60 A
Reverse Recovery Time (trr): 280 ns
Current - Reverse Leakage @ Vr: 250 µA @ 1000 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 55A
Supplier Device Package: ISOTOP®
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X60D100JMI,APT2X
Base Product Number: APT2X60
RoHS Status: RoHS Compliant
DIODE MODULE GP 1000V 55A ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | APT2X60D100J-ND | 286-APT2X60D100J | APT2X60D100J | 1325162-APT2X60D100J | APT2X60D100J |
| Product Name | Diode Arrays | 1000V 55A Diode and Rectifier | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOT-227-4, miniBLOC | Tube | SOT-227 | SOT-227-4, miniBLOC | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | ||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| IF | 55000 mA |