Microchip Technology, Inc. 1200V 60A Diode and Rectifier APT2X60DQ120J

Description
DIODE MODULE GP 1200V 60A ISOTOP Product overview: APT2X60DQ120J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X60DQ120J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE GP 1200V 60A ISOTOP Product overview: APT2X60DQ120J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X60DQ120J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 60A Diode and Rectifier
286-APT2X60DQ120J
1200V 60A Diode and Rectifier 286-APT2X60DQ120J
DIODE MODULE GP 1200V 60A ISOTOP Product overview: APT2X60DQ120J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X60DQ120J can be used for catalog matching and distributor lookup.

DIODE MODULE GP 1200V 60A ISOTOP Product overview: APT2X60DQ120J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X60DQ120J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier Module - Fast Recovery/FRED - APT2X60DQ120J - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT2X60DQ120J
Rectifier Module - Fast Recovery/FRED APT2X60DQ120J
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays
Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays
Manufacturer: Microchip Technology Category: Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays Package: Tube Package / Case: SOT-227-4, miniBLOC Mounting Type: Chassis Mount Supplier Device Package: ISOTOP® Base Product Number: APT2X60 Speed: Fast Recovery =< 500ns, > 200mA (Io) Technology: Standard Reverse Recovery Time (trr): 265 ns

Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays
Package: Tube
Package / Case: SOT-227-4, miniBLOC
Mounting Type: Chassis Mount
Supplier Device Package: ISOTOP®
Base Product Number: APT2X60
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Technology: Standard
Reverse Recovery Time (trr): 265 ns

Buy Now Datasheet
Diode Arrays - APT2X60DQ120J-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APT2X60DQ120J-ND
Diode Arrays APT2X60DQ120J-ND
Diode Array 2 Independent Standard 1200V 60A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1200V 60A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT2X60DQ120J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT2X60DQ120J
Discrete Semiconductor Products - Diodes - Rectifiers APT2X60DQ120J
DIODE MODULE GP 1200V 60A ISOTOP

DIODE MODULE GP 1200V 60A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-APT2X60DQ120J APT2X60DQ120J APT2X60DQ120J-ND APT2X60DQ120J
Product Name 1200V 60A Diode and Rectifier Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube SOT-227-4, miniBLOC SOT-227-4, miniBLOC
RoHS Compliant RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data