DIODE SIL CARB 650V 13.5A TO2522
Diode Silicon Carbide Schottky 650V 13.5A (DC) Surface Mount TO-252-2
DIODE SIL CARB 650V 13.5A TO2522
Silicon Carbide Schottky Diode
Features
Benefits
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 4A, 650V
DIODE SIL CARB 650V 13.5A TO252
DIODE SIL CARB 650V 13.5A TO252
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1697-C3D04065E-TRDKR-ND | C3D04065E-TR | C3D04065E-TR | C3D04065E-TR | C3D04065E-TR |
| Product Name | Single Diodes | Silicon Carbide Diode | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Silicon Carbide Diode | ||||
| IF | 4000 mA | ||||
| Package | DPAK; TO-252 (DPAK) | ||||
| VF | 1.8 volts | 1.8 volts |