Microchip Technology, Inc. Single Diodes APTDF500U40G

Description
Diode Standard 400V 500A Chassis Mount LP4
Request a Quote Datasheet
Description
Diode Standard 400V 500A Chassis Mount LP4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - APTDF500U40G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
APTDF500U40G-ND
Single Diodes APTDF500U40G-ND
Diode Standard 400V 500A Chassis Mount LP4

Diode Standard 400V 500A Chassis Mount LP4

Buy Now Datasheet
Switching Diode Module - APTDF500U40G - Richardson RFPD
Downers Grove, IL, United States
Switching Diode Module
APTDF500U40G
Switching Diode Module APTDF500U40G
SINGLE DIODE POWER MODULE. Application: Anti-Parallel Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers, Electric Vehicles. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, Very Low Stray Inductance, High Blocking Voltage, High Current, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.

SINGLE DIODE POWER MODULE. Application: Anti-Parallel Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers, Electric Vehicles. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, Very Low Stray Inductance, High Blocking Voltage, High Current, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - APTDF500U40G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APTDF500U40G
Discrete Semiconductor Products - Diodes - Rectifiers APTDF500U40G
DIODE GEN PURP 400V 500A LP4

DIODE GEN PURP 400V 500A LP4

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number APTDF500U40G-ND APTDF500U40G APTDF500U40G
Product Name Single Diodes Switching Diode Module Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Switching Diode Module
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 150 volts
View Details
General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 2139266P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details