Benefits
Features
SiC Schottky Diode 650V 11A TO220-2
SiC Schottky Diode 650V 11A TO220-2
DIODE SIL CARB 650V 24A TO220-2 Product overview: C3D08065A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 24A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 24A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D08065A can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 24A (DC) Through Hole TO-220-2
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 1027289-C3D08065A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 8A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 60μA @ 650V
Capacitance @ Vr, F: 441pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Features
Benefits
Applications
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 8A
DIODE SIL CARB 650V 24A TO220-2
| Wolfspeed | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | C3D08065A | 9158868P | 9158868 | 280-C3D08065A | C3D08065A-ND | 1027289-C3D08065A | C3D08065A | C3D08065A | C3D08065A |
| Product Name | 8-A, 650-V, Z-Rec® Schottky, TO-220-2 package | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 650V 24A TO220 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - C3D08065A | Silicon Carbide Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 | TO-220; TO-220 | TO-220; To-220 | Tube | TO-220; TO-220-2 | TO-220-2 | TO-220 | ||
| IF | 11000 mA | 8000 mA | |||||||
| VRRM | 650 volts | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |