Benefits
Features
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 202125-C4D08120A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 7.5A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Capacitance @ Vr, F: 560pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: C4D08120A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): SCS120KGC; SCS220KGHRC; SCS220KGC; IDH08G120C5XKSA1;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE SIL CARB 1.2KV 24.5A TO220 Product overview: C4D08120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 24.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 24.5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D08120A can be used for catalog matching and distributor lookup.
Features
Benefits
Applications
Diode Silicon Carbide Schottky 1200V 24.5A (DC) Through Hole TO-220-2
DIODE SIL CARB 1.2KV 24.5A TO220
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 7.5A
SIC SCHOTTKY DIODE, 11.3A, 1.2 kV, TO-220; Product Range:Z-Rec 1200V Series; Diode Configuration:Single
| Wolfspeed | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | C4D08120A | 202125-C4D08120A | 280-C4D08120A | C4D08120A | C4D08120A-ND | C4D08120A | C4D08120A | 48T7474 |
| Product Name | 7.5-A, 1200-V, Z-Rec® Schottky, TO-220-2 package | Diodes, Rectifiers - Single - C4D08120A | 1.2KV 24.5A TO220 Diode and Rectifier | Silicon Carbide Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 11.3A, 1.2 Kv, To-220; Product Range Wolfspeed |
| Package | TO-220 | TO-220; TO-220-2 | Tube | TO-220 | TO-220-2 | |||
| IF | 11000 mA | 8000 mA | ||||||
| VRRM | 1200 volts | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.8 volts | 1.8 volts |