DIODE ARRAY SCHOTTKY 200V TMAX Product overview: APT60S20B2CTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60S20B2CTG can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Diode Array 1 Pair Common Cathode Schottky 200V 75A Through Hole TO-247-3 Variant
DIODE ARRAY SCHOTTKY 200V TMAX
DIODE ARRAY SCHOTTKY 200V TMAX
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-APT60S20B2CTG | APT60S20B2CTG | APT60S20B2CTG-ND | APT60S20B2CTG | APT60S20B2CTG |
| Product Name | Schottky 200V Diode and Rectifier | Rectifier Module - Schottky | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | T-Max™ | TO-247; TO-247-3 Variant | TO-247; TO-247-3 Variant | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Rectifier Configuration / Technology | Schottky | ||||
| IF | 60000 mA |