Wolfspeed 650V 29A TO252 Diode and Rectifier C6D08065E

Description
DIODE SIL CARB 650V 29A TO252-2 Product overview: C6D08065E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 29A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 29A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C6D08065E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARB 650V 29A TO252-2 Product overview: C6D08065E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 29A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 29A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C6D08065E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650V 29A TO252 Diode and Rectifier - 280-C6D08065E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 29A TO252 Diode and Rectifier
280-C6D08065E
650V 29A TO252 Diode and Rectifier 280-C6D08065E
DIODE SIL CARB 650V 29A TO252-2 Product overview: C6D08065E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 29A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 29A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C6D08065E can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 29A TO252-2 Product overview: C6D08065E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 29A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 29A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C6D08065E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324528-C6D08065E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324528-C6D08065E
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324528-C6D08065E
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1324528-C6D08065E Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: No Recovery Time > 500mA (Io) Standard Package: 75 Mounting: Surface Mount Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 29A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 40 µA @ 650 V Capacitance @ Vr, F: 518pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: TO-252-2 Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 67 HTSUS: 8541.10.0080 Other Part Number: 1697-C6D08065E,1697- C6D08065ETR-ND,1697- C6D08065EDKRINACTIVE ,1697-C6D08065ECTINA CTIVE Base Product Number: C6D08065

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324528-C6D08065E
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: No Recovery Time > 500mA (Io)
Standard Package: 75
Mounting: Surface Mount
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 29A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Capacitance @ Vr, F: 518pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-252-2
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8541.10.0080
Other Part Number: 1697-C6D08065E,1697-C6D08065ETR-ND,1697-C6D08065EDKRINACTIVE,1697-C6D08065ECTINACTIVE
Base Product Number: C6D08065

Buy Now Datasheet
Silicon Carbide Diode - C6D08065E - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C6D08065E
Silicon Carbide Diode C6D08065E
Features New 6th Generation Technology Low Forward Voltage Drop (VF) Zero Reverse Recovery Current Zero Forward Recovery Voltage Low Leakage Current (Ir) Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits Higher System Level Efficiency Increase System Power Density Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies (SMPS) Server/Telecom Power Supplies Industrial Power Supplies Solar UPS

Features

  • New 6th Generation Technology
  • Low Forward Voltage Drop (VF)
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • Low Leakage Current (Ir)
  • Temperature-Independent Switching Behavior
  • Positive Temperature Coefficient on VF

Benefits

  • Higher System Level Efficiency
  • Increase System Power Density
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies (SMPS)
  • Server/Telecom Power Supplies
  • Industrial Power Supplies
  • Solar
  • UPS
Supplier's Site Datasheet
Single Diodes - 1697-C6D08065E-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-C6D08065E-ND
Single Diodes 1697-C6D08065E-ND
Diode Silicon Carbide Schottky 650V 29A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 650V 29A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C6D08065E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C6D08065E
Discrete Semiconductor Products - Diodes - Rectifiers C6D08065E
DIODE SIL CARB 650V 29A TO252-2

DIODE SIL CARB 650V 29A TO252-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Diodes Rectifiers
Product Number 280-C6D08065E 1324528-C6D08065E C6D08065E 1697-C6D08065E-ND C6D08065E
Product Name 650V 29A TO252 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Silicon Carbide Diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
VF 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data