DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE GEN PURP 1KV 15A TO247 Product overview: APT15DQ100BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT15DQ100BG can be used for catalog matching and distributor lookup.
Diode Standard 1000V 15A Through Hole TO-247 [B]
DIODE GEN PURP 1KV 15A TO247
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | APT15DQ100BG | 280-APT15DQ100BG | APT15DQ100BG-ND | APT15DQ100BG |
| Product Name | Rectifier Module - Fast Recovery/FRED | 1KV 15A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| Package | TO-247 | Tube | ||
| IF | 15000 mA | |||
| trr | 20 ns |