DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
Diode Array 1 Pair Common Cathode Standard 1000V 40A Through Hole TO-247-3
DIODE ARRAY GP 1000V 40A TO247
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | APT40DQ100BCTG | APT40DQ100BCTG-ND | APT40DQ100BCTG |
| Product Name | Rectifier Module - Fast Recovery/FRED | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||
| Package | TO-247 | TO-247; TO-247-3 | TO-247 |
| IF | 40000 mA | ||
| trr | 25 ns |