The 1324974-C3D16065D is a 650 V, 16 A Silicon Carbide Schottky diode designed for high-frequency applications. It features zero reverse recovery current and temperature-independ
Benefits
Features
Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324974-C3D16065D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: No Recovery Time > 500mA (Io)
Standard Package: 30
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 60 µA @ 650 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A (DC)
Supplier Device Package: TO-247-3
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Base Product Number: C3D16065
RoHS Status: RoHS Compliant
Silicon Carbide Schottky Diode
Features
Benefits
DIODE ARR SIC SCHOT 650V TO247-3 Product overview: C3D16065D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-C3D16065D can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-247-3
DIODE ARR SIC SCHOT 650V TO247-3
Schottky Diodes & Rectifiers Schottky Diode 2X8A, 650V
| Wolfspeed | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diodes | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | C3D16065D | 1324974-C3D16065D | C3D16065D | 286-C3D16065D | C3D16065D-ND | C3D16065D | C3D16065D |
| Product Name | 650-V, SiC Schottky, TO-247-3 package (2 x 8 A) | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Silicon Carbide Diode | 650V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-247 | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 | TO-247 | TO-274-3 | |
| IF | 22000 mA | 16000 mA | |||||
| VRRM | 650 volts | ||||||
| Diode Type | Schottky; Silicon Carbide Schottky | Silicon Carbide Diode | |||||
| VF | 1.8 volts | 1.8 volts |