Wolfspeed 6-A, 650-V, Z-Rec® Schottky, TO-220-A package with advanced isolation C3D06065I

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Connect directly to heat sink without Sil-Pad Parallel devices without thermal runaway Features 650-volt Schottky rectifier Ceramic package provides 2.5-kV isolation Lower thermal resistance than FullPAK Zero reverse recovery current High-frequency operation Temperature-independ ent switching behavior Positive temperature coefficient on VF
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Connect directly to heat sink without Sil-Pad Parallel devices without thermal runaway Features 650-volt Schottky rectifier Ceramic package provides 2.5-kV isolation Lower thermal resistance than FullPAK Zero reverse recovery current High-frequency operation Temperature-independ ent switching behavior Positive temperature coefficient on VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-A, 650-V, Z-Rec® Schottky, TO-220-A package with advanced isolation - C3D06065I - Wolfspeed
Durham, NC, United States
6-A, 650-V, Z-Rec® Schottky, TO-220-A package with advanced isolation
C3D06065I
6-A, 650-V, Z-Rec® Schottky, TO-220-A package with advanced isolation C3D06065I
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Connect directly to heat sink without Sil-Pad Parallel devices without thermal runaway Features 650-volt Schottky rectifier Ceramic package provides 2.5-kV isolation Lower thermal resistance than FullPAK Zero reverse recovery current High-frequency operation Temperature-independ ent switching behavior Positive temperature coefficient on VF

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Connect directly to heat sink without Sil-Pad
  • Parallel devices without thermal runaway

Features

  • 650-volt Schottky rectifier
  • Ceramic package provides 2.5-kV isolation
  • Lower thermal resistance than FullPAK
  • Zero reverse recovery current
  • High-frequency operation
  • Temperature-independent switching behavior
  • Positive temperature coefficient on VF
Supplier's Site Datasheet
Silicon Carbide Diode - C3D06065I - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C3D06065I
Silicon Carbide Diode C3D06065I
Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Zero Reverse Recovery Current Ceramic Package Provides 2.5kV Isolation High-Frequency Operation Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits Electrically Isolated Package Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies (SMPS) Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter Stages AC/DC converters

Silicon Carbide Schottky Diode

Features

  • 650-Volt Schottky Rectifier
  • Zero Reverse Recovery Current
  • Ceramic Package Provides 2.5kV Isolation
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Positive Temperature Coefficient on VF

Benefits

  • Electrically Isolated Package
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies (SMPS)
  • Boost diodes in PFC or DC/DC stages
  • Free Wheeling Diodes in Inverter Stages
  • AC/DC converters
Supplier's Site Datasheet
Diodes, Rectifiers - Single - C3D06065I - 865608-C3D06065I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - C3D06065I
865608-C3D06065I
Diodes, Rectifiers - Single - C3D06065I 865608-C3D06065I
Manufacturer: Cree/Wolfspeed Win Source Part Number: 865608-C3D06065I Series: Z-Rec® Features: Diode Silicon Carbide Schottky 650 V 13A (DC) Through Hole TO-220-2 Isolated Tab Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Isolated Tab Package: Tube Mounting: Through Hole Family Name: C3D06065 Categories: Discrete Semiconductor Products Case / Package: TO-220-2 Isolated Tab ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8541.10.0080

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 865608-C3D06065I
Series: Z-Rec®
Features: Diode Silicon Carbide Schottky 650 V 13A (DC) Through Hole TO-220-2 Isolated Tab
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2 Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: C3D06065
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2 Isolated Tab
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
650V 13A TO220 Diode and Rectifier - 280-C3D06065I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 13A TO220 Diode and Rectifier
280-C3D06065I
650V 13A TO220 Diode and Rectifier 280-C3D06065I
DIODE SIL CARB 650V 13A TO220-2 Product overview: C3D06065I from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 13A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D06065I can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 13A TO220-2 Product overview: C3D06065I from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 13A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D06065I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C3D06065I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C3D06065I-ND
Single Diodes C3D06065I-ND
Diode Silicon Carbide Schottky 650V 13A (DC) Through Hole TO-220-2 Isolated Tab

Diode Silicon Carbide Schottky 650V 13A (DC) Through Hole TO-220-2 Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D06065I
Schottky Diodes & Rectifiers C3D06065I
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 6A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 6A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C3D06065I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D06065I
Discrete Semiconductor Products - Diodes - Rectifiers C3D06065I
DIODE SIL CARB 650V 13A TO220-2

DIODE SIL CARB 650V 13A TO220-2

Supplier's Site

Technical Specifications

  Wolfspeed Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number C3D06065I C3D06065I 865608-C3D06065I 280-C3D06065I C3D06065I-ND C3D06065I C3D06065I
Product Name 6-A, 650-V, Z-Rec® Schottky, TO-220-A package with advanced isolation Silicon Carbide Diode Diodes, Rectifiers - Single - C3D06065I 650V 13A TO220 Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220 TO-220; TO-220-2 Isolated Tab Tube TO-220-2 TO-220
IF 6000 mA 6000 mA
VRRM 650 volts
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data