Features
Benefits
Applications
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 865662-C6D10065A
Series: Z-Rec®
Features: Diode Silicon Carbide Schottky 650 V 37A (DC) Through Hole TO-220-2
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: C6D10065
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8541.10.0080
Diode Silicon Carbide Schottky 650V 37A (DC) Through Hole TO-220-2
DIODE SIL CARB 650V 37A TO220-2 Product overview: C6D10065A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 37A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 37A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C6D10065A can be used for catalog matching and distributor lookup.
SILICONCARBIDE SCHOTTKY DIODE, 37A, 650V; Product Range:Z-Rec Series; Diode Configuration:Single
DIODE SIL CARB 650V 37A TO220-2
DIODE SIL CARB 650V 37A TO220-2
Schottky Diodes & Rectifiers 10A 650V GEN6 SiC Schottky Diode
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | C6D10065A | 865662-C6D10065A | 1697-C6D10065A-ND | 280-C6D10065A | 25AH7910 | C6D10065A | C6D10065A | C6D10065A |
| Product Name | Silicon Carbide Diode | Diodes, Rectifiers - Single - C6D10065A | Single Diodes | 650V 37A TO220 Diode and Rectifier | Siliconcarbide Schottky Diode, 37A, 650V; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Diode Type | Silicon Carbide Diode | |||||||
| IF | 10000 mA | |||||||
| Package | TO-220; TO-220-2 | Tube | TO-220 | TO-220 | TO-220-2 | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||||
| RoHS Compliant | RoHS | RoHS |