Microchip Technology, Inc. Bridge Rectifier APTDF100H601G

Description
DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Solderable Terminals for Easy PCB Mounting, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
Request a Quote
Description
DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Solderable Terminals for Easy PCB Mounting, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - APTDF100H601G - Richardson RFPD
Downers Grove, IL, United States
Bridge Rectifier
APTDF100H601G
Bridge Rectifier APTDF100H601G
DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Solderable Terminals for Easy PCB Mounting, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.

DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Solderable Terminals for Easy PCB Mounting, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
APTDF100H601G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers APTDF100H601G
BRIDGE RECT 1PHASE 600V 135A SP1

BRIDGE RECT 1PHASE 600V 135A SP1

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers
Product Number APTDF100H601G APTDF100H601G
Product Name Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package SP1
RoHS Compliant RoHS
IF 100000 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Arrays - 48CTQ060-1PBF - 1128811-48CTQ060-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Schottky Diodes & Rectifiers - 3972914 - RS Components, Ltd.
Specs
Package SOD-323; Sod-323
RoHS Compliant RoHS
trr 4 ns
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 600 volts
View Details