Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Zener Diode 5.89V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 5.89V 500MW DO35
DIODE ZENER 5.89V 500MW DO35
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N825A-1E3 | 1N825A-1E3MS-ND | 1N825A-1E3 | 1N825A-1E3 |
| Product Name | Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | DO-204AH, DO-35, Axial; DO-35 | DO-35 (DO-204AH); DO-35 | ||
| VZ | 5.89 volts | 5.89 volts |