Diode Silicon Carbide Schottky 600V 13.5A (DC) Surface Mount TO-252-2
DIODE SIL CARB 600V 13.5A TO252
DIODE SIL CARB 600V 13.5A TO252
DIODE SIL CARB 600V 13.5A TO252 Product overview: C3D04060E-TR from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13.5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 13.5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D04060E-TR can be used for catalog matching and distributor lookup.
Features
Benefits
Applications
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 770967-C3D04060E-TR
Series: Z-Rec
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 15.5A
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 251pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: C3D04060E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252-2
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SCS106AGC; SCS220AEC; C3D04060E; SCS206AJHRTLL;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: United States of America
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE SIL CARB 600V 13.5A TO252
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 4A
DIODE SIL CARB 600V 13.5A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1697-C3D04060E-TR-ND | 280-C3D04060E-TR | C3D04060E-TR | 770967-C3D04060E-TR | C3D04060E-TR | C3D04060E-TR | C3D04060E-TR |
| Product Name | Single Diodes | 600V 13.5A TO252 Diode and Rectifier | Silicon Carbide Diode | Diodes, Rectifiers - Single - C3D04060E-TR | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package | Tape & Reel (TR) | TO-252-2 | |||||
| RoHS Compliant | RoHS | ||||||
| Diode Type | Silicon Carbide Diode | ||||||
| IF | 4000 mA |