Wolfspeed Single Diodes C6D20065A

Description
DIODE SIL CARB 650V 66A TO220-2
Request a Quote Datasheet
Description
DIODE SIL CARB 650V 66A TO220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1697-C6D20065A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-C6D20065A-ND
Single Diodes 1697-C6D20065A-ND
DIODE SIL CARB 650V 66A TO220-2

DIODE SIL CARB 650V 66A TO220-2

Buy Now Datasheet
Silicon Carbide Diode - C6D20065A - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C6D20065A
Silicon Carbide Diode C6D20065A
Fully qualified to the Industrial JEDEC standard. With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Applications Industrial Switched Mode Power Supplies Uninterruptible and AUX Power Supplies Boost for PFC and DC-DC Stages Solar Inverters

Fully qualified to the Industrial JEDEC standard.

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior

Applications

  • Industrial Switched Mode Power Supplies
  • Uninterruptible and AUX Power Supplies
  • Boost for PFC and DC-DC Stages
  • Solar Inverters
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C6D20065A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
C6D20065A
Discrete Semiconductor Products - Diodes - Rectifiers C6D20065A
DIODE SIL CARB 650V 66A TO220-2

DIODE SIL CARB 650V 66A TO220-2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number 1697-C6D20065A-ND C6D20065A C6D20065A
Product Name Single Diodes Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Diode Type Silicon Carbide Diode
IF 20000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single high-speed switching diode - BAS21JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Single - 10ETF06PBF - 1121048-10ETF06PBF - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers