Microchip Technology, Inc. Single Diodes APT30D40BG

Description
Diode Standard 400V 30A Through Hole TO-247 [B]
Request a Quote Datasheet
Description
Diode Standard 400V 30A Through Hole TO-247 [B]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - APT30D40BG-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
APT30D40BG-ND
Single Diodes APT30D40BG-ND
Diode Standard 400V 30A Through Hole TO-247 [B]

Diode Standard 400V 30A Through Hole TO-247 [B]

Buy Now Datasheet
400V 30A Diode and Rectifier - 280-APT30D40BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 30A Diode and Rectifier
280-APT30D40BG
400V 30A Diode and Rectifier 280-APT30D40BG
DIODE GP 400V 30A TO247 Product overview: APT30D40BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT30D40BG can be used for catalog matching and distributor lookup.

DIODE GP 400V 30A TO247 Product overview: APT30D40BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT30D40BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier Module - Fast Recovery/FRED - APT30D40BG - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT30D40BG
Rectifier Module - Fast Recovery/FRED APT30D40BG
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - APT30D40BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT30D40BG
Discrete Semiconductor Products - Diodes - Rectifiers APT30D40BG
DIODE GP 400V 30A TO247

DIODE GP 400V 30A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number APT30D40BG-ND 280-APT30D40BG APT30D40BG APT30D40BG
Product Name Single Diodes 400V 30A Diode and Rectifier Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tube TO-247
RoHS Compliant RoHS
Rectifier Configuration / Technology Fast Recovery Rectifier
Unlock Full Specs
to access all available technical data