HIGH VOLTAGE SCHOTTKY DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), 48 Volt Output Rectifiers, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
| Richardson RFPD | |
|---|---|
| Product Category | Rectifiers |
| Product Number | APT100S20BG |
| Product Name | Rectifier Module - Schottky |
| Rectifier Configuration / Technology | Schottky |