Microchip Technology, Inc. Switching Diode Module APTDF400AK100G

Description
DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
Request a Quote
Description
DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switching Diode Module - APTDF400AK100G - Richardson RFPD
Downers Grove, IL, United States
Switching Diode Module
APTDF400AK100G
Switching Diode Module APTDF400AK100G
DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.

DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APTDF400AK100G
Discrete Semiconductor Products - Diodes - Rectifiers APTDF400AK100G
DIODE MODULE GP 1000V 500A SP6

DIODE MODULE GP 1000V 500A SP6

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number APTDF400AK100G APTDF400AK100G
Product Name Switching Diode Module Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Switching Diode Module
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 200 volts
View Details
Schottky barrier diode - BAT46WJ-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220858 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details