ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
DIODE GEN PURP 1KV 30A TO247 Product overview: APT30D100BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT30D100BG can be used for catalog matching and distributor lookup.
Diode Standard 1000V 30A Through Hole TO-247
DIODE GEN PURP 1KV 30A TO247
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | APT30D100BG | 280-APT30D100BG | APT30D100BG-ND | APT30D100BG |
| Product Name | Rectifier Module - Fast Recovery/FRED | 1KV 30A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| Package | TO-247 | Tube | ||
| IF | 30000 mA | |||
| trr | 29 ns |