DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Solderable Terminals for Easy PCB Mounting, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
BRIDGE RECT 1PHASE 1KV 130A SP4
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | APTDF100H100G | APTDF100H100G |
| Product Name | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |