Benefits
Features
All products with part number C3D02065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount TO-252-2
Silicon Carbide Schottky Diode
Features
Benefits
Schottky Diodes & Rectifiers Schottky Diode 2A, 650V
DIODE SIL CARB 650V 8A TO252-2
| Wolfspeed | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | C3D02065E | C3D02065E-ND | C3D02065E | C3D02065E | C3D02065E |
| Product Name | 2-A, 650-V, Z-Rec® Schottky, TO-252-2 package | Single Diodes | Silicon Carbide Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252-2 | DPAK; TO-252 (DPAK) | |||
| IF | 4000 mA | 2000 mA | |||
| VRRM | 650 volts | ||||
| Tj | -55 to 175 C (-67 to 347 F) |