Benefits
Features
All products with part number C3D10065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Silicon Carbide Schottky Diode
Features
Benefits
Applications
DIODE SIL CARB 650V 32A TO252-2 Product overview: C3D10065E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 32A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 32A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D10065E can be used for catalog matching and distributor lookup.
Manufacturer: Cree Inc.
Win Source Part Number: 134186-C3D10065E
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Tube
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: TO-252-2
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650V
Current - Average Rectified (Io): 32A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 650V
Capacitance @ Vr, F: 460.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 650V 32A (DC) Surface Mount TO-252-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 10A
DIODE SIL CARB 650V 32A TO252-2
| Wolfspeed | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | C3D10065E | C3D10065E | 280-C3D10065E | 134186-C3D10065E | C3D10065E-ND | C3D10065E | C3D10065E |
| Product Name | 10-A, 650-V, Z-Rec® Schottky, TO-252-2 package | Silicon Carbide Diode | 650V 32A TO252 Diode and Rectifier | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252-2 | Tube | TO-252-2 | ||||
| IF | 15000 mA | 10000 mA | |||||
| VRRM | 650 volts | ||||||
| Diode Type | Silicon Carbide Diode |