Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1193416-1N4568A-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 2 mA @ 3 V
Voltage - Zener (Nom) (Vz): 6.4 V
Impedance (Max) (Zzt): 200 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): 1N4568A1;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1N4568
RoHS Status: RoHS non-compliant
DIODE ZENER 6.4V 500MW DO35 Product overview: 1N4568A-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4568A-1 can be used for catalog matching and distributor lookup.
Zener Diode 6.4V 500mW ±5% Through Hole DO-35
DIODE ZENER 6.4V 500MW DO35
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N4568A-1 | 1193416-1N4568A-1 | 287-1N4568A-1 | 1N4568A-1-ND | 1N4568A-1 |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | 6.4V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-204AH, DO-35, Axial | Bulk | DO-35; DO-35 | ||
| VZ | 6.4 volts | 6.4 volts | 6.4 volts | ||
| ZZT | 200 ohms | 200 ohms | 200 ohms | ||
| IR | 0.0020 mA | 2 mA |