Microchip Technology, Inc. Rectifier Module - Fast Recovery/FRED APT15D60BCTG

Description
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Request a Quote Datasheet
Description
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module - Fast Recovery/FRED - APT15D60BCTG - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT15D60BCTG
Rectifier Module - Fast Recovery/FRED APT15D60BCTG
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

Supplier's Site
Singapore, Singapore
600V 15A Diode and Rectifier
286-APT15D60BCTG
600V 15A Diode and Rectifier 286-APT15D60BCTG
DIODE ARRAY GP 600V 15A TO247 Product overview: APT15D60BCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT15D60BCTG can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 15A TO247 Product overview: APT15D60BCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT15D60BCTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - APT15D60BCTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APT15D60BCTG-ND
Diode Arrays APT15D60BCTG-ND
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT15D60BCTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT15D60BCTG
Discrete Semiconductor Products - Diodes - Rectifiers APT15D60BCTG
DIODE ARRAY GP 600V 15A TO247

DIODE ARRAY GP 600V 15A TO247

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers
Product Number APT15D60BCTG 286-APT15D60BCTG APT15D60BCTG-ND APT15D60BCTG
Product Name Rectifier Module - Fast Recovery/FRED 600V 15A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier
Package TO-247 Tube TO-247; TO-247-3 TO-247
IF 15000 mA
trr 21 ns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data