Features
Benefits
Applications
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 914509-C3D08060G-TR
Series: Z-Rec®
Features: Diode Schottky 600 V 24A (DC) Surface Mount TO-263-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: C3D08060
Categories: Discrete Semiconductor Products
Case / Package: TO-263-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8541.10.0080
Diode Schottky 600V 24A (DC) Surface Mount TO-263-2
DIODE SIL CARB 600V 24A TO263-2
DIODE SIL CARB 600V 24A TO263-2
DIODE SCHOTTKY 600V 24A TO263-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 8A
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | C3D08060G-TR | 914509-C3D08060G-TR | 1697-C3D08060G-TR-ND | C3D08060G-TR | C3D08060G-TR |
| Product Name | Silicon Carbide Diode | Diodes, Rectifiers - Single - C3D08060G-TR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Silicon Carbide Diode | ||||
| IF | 8000 mA | ||||
| Package | TO-263-2 | TO-263-2 |