ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Diode Array 2 Independent Standard 300V 100A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 300V 100A ISOTOP
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | APT2X101D30J | APT2X101D30J-ND | APT2X101D30J |
| Product Name | Rectifier Module - Fast Recovery/FRED | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||
| Package | SOT-227 | SOT-227-4, miniBLOC | |
| IF | 100000 mA |