Diode Silicon Carbide Schottky 1200V 17.5A (DC) Surface Mount TO-252-2
Features
Benefits
Applications
DIODE SIL CARB 1.2KV 17.5A TO252 Product overview: C2D05120E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 17.5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 17.5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C2D05120E can be used for catalog matching and distributor lookup.
Manufacturer: Cree Inc.
Win Source Part Number: 049985-C2D05120E
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Series: Zero Recovery
Packaging: Tube
Mounting Style: SMD/SMT
Speed: No Recovery Time > 500mA (Io)
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: TO-252-2
Standard Package: 75
Catalog: Silicon Carbide Schottky Diode
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 5A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200µA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 455pF @ 0V 1MHz
Family Name: C2D05120E
Alternative Parts (Cross-Reference): C2D05120E-TR; STPSC6H12B-TR1; GB02SLT12-252; GB01SLT12-252;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE SIL CARB 1.2KV 17.5A TO252
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | C2D05120E-ND | C2D05120E | 280-C2D05120E | 049985-C2D05120E | C2D05120E |
| Product Name | Single Diodes | Silicon Carbide Diode | 1.2KV 17.5A TO252 Diode and Rectifier | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Silicon Carbide Diode | ||||
| IF | 8500 mA | ||||
| Package | Tube |