BRIDGE RECT 1P 1.2KV 75A SOT227 Product overview: APT75DL120HJ from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 75A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-APT75DL120HJ can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bridge Rectifier Single Phase Standard 1.2kV Chassis Mount SOT-227
BRIDGE RECT 1P 1.2KV 75A SOT227
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-APT75DL120HJ | APT75DL120HJ | APT75DL120HJ-ND | APT75DL120HJ |
| Product Name | 1.2KV 75A Diode and Rectifier | Standard Recovery Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | SOT-227 | SOT-227-4, miniBLOC | |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| IF | 75000 mA |